☰
TLE2301INEE4
TLE2301INEE4
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 16DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 40420
TLE2301INEE4 vs TLE2144ACN
Series
Excalibur
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
14V/μs
45V/μs
Gain Bandwidth Product
8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
283 nA
700 nA
Voltage - Input Offset
400 μV
500 μV
Current - Supply
11mA
13.8mA (x4 Channels)
Current - Output / Channel
1 A
50 mA
Voltage - Supply Span (Min)
9 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-PDIP