☰
TLE2425CPS
TLE2425CPS
Active
Description:  IC VREF GND REF 0.8% 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLE2425CPS Datasheet
History Price: $2.77000
In Stock: 27420
TLE2425CPS vs TLE2425CLP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.8%
?.8%
Temperature Coefficient
20ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
100μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.209", 5.30mm Width)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
8-SO
TO-92-3