Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2425CPSR
TLE2425CPSR
Active
PMIC - Voltage Reference
Description:
IC VREF GND REF 0.8% 8SO
Manufacturer:
Texas Instruments
Datasheet:
TLE2425CPSR Datasheet
History Price: $1.15650
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2425CPSR vs TLE2426MDREP
Part No
TLE2425CPSR
TLE2426MDREP
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2V
Voltage - Output (Max)
-
20 V
Current - Output
20 mA
20 mA
Tolerance
?.8%
?%
Temperature Coefficient
20ppm/ ℃ Typical
25ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
120μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
-
400μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC