☰
TLE2425IDG4
TLE2425IDG4
Discontinued
Description:  IC VREF GND REF 0.8% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2425IDG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27280
TLE2425IDG4 vs TLE2425IDR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.8%
?.8%
Temperature Coefficient
20ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
100μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC