☰
TLE2425ILP
TLE2425ILP
Active
Description:  IC VREF GND REF 0.8% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TLE2425ILP Datasheet
History Price: $2.70000
In Stock: 8600
TLE2425ILP vs TLE2426MJGB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
-
-
Current - Output
20 mA
-
Tolerance
?.8%
-
Temperature Coefficient
20ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-