☰
TLE2425MDR
TLE2425MDR
Obsolete
Description:  IC VREF GND REF 0.8% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2425MDR Datasheet
History Price: $1.00000
In Stock: 11240
TLE2425MDR vs TLE2425IDRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.8%
?.8%
Temperature Coefficient
20ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
100μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC