Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2425MDR
TLE2425MDR
Obsolete
PMIC - Voltage Reference
Description:
IC VREF GND REF 0.8% 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2425MDR Datasheet
History Price: $1.00000
In Stock: 35480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2425MDR vs TLE2426IPE4
Part No
TLE2425MDR
TLE2426IPE4
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
-
-
Current - Output
20 mA
-
Tolerance
?.8%
-
Temperature Coefficient
20ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-