☰
TLE2425MDRG4
TLE2425MDRG4
Discontinued
Description:  IC VREF GND REF 0.8% 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 26960
TLE2425MDRG4 vs TLE2426CLPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2V
Voltage - Output (Max)
-
20 V
Current - Output
20 mA
20 mA
Tolerance
?.8%
?%
Temperature Coefficient
20ppm/ ℃ Typical
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
120μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
-
400μA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
8-SOIC
TO-92-3