☰
TLE2426CDR
TLE2426CDR
Active
Description:  IC VREF GND REF ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CDR Datasheet
History Price: $2.20000
In Stock: 46560
TLE2426CDR vs TLE2425IDG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Adjustable
Fixed
Voltage - Output (Min/Fixed)
2V
2.5V
Voltage - Output (Max)
20 V
-
Current - Output
20 mA
20 mA
Tolerance
?%
?.8%
Temperature Coefficient
35ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
100μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
400μA
-
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC