☰
TLE2426CLP
TLE2426CLP
Active
Description:  IC VREF GND REF ADJ 1% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CLP Datasheet
History Price: $2.79000
In Stock: 35680
TLE2426CLP vs TLE2426MDREP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2V
2V
Voltage - Output (Max)
20 V
20 V
Current - Output
20 mA
20 mA
Tolerance
?%
?%
Temperature Coefficient
35ppm/ ℃ Typical
25ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
120μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
400μA
400μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-92-3
8-SOIC