Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2426ILP
TLE2426ILP
Active
PMIC - Voltage Reference
Description:
IC VREF GND REF ADJ 1% TO92-3
Manufacturer:
Texas Instruments
Datasheet:
TLE2426ILP Datasheet
History Price: $2.79000
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2426ILP vs TLE2426IPE4
Part No
TLE2426ILP
TLE2426IPE4
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Adjustable
-
Voltage - Output (Min/Fixed)
2V
-
Voltage - Output (Max)
20 V
-
Current - Output
20 mA
-
Tolerance
?%
-
Temperature Coefficient
35ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
400μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-