☰
TLE2426ILPR
TLE2426ILPR
Active
Description:  IC VREF GND REF ADJ 1% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TLE2426ILPR Datasheet
History Price: $2.46000
In Stock: 25120
TLE2426ILPR vs TLE2426MJGB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Adjustable
-
Voltage - Output (Min/Fixed)
2V
-
Voltage - Output (Max)
20 V
-
Current - Output
20 mA
-
Tolerance
?%
-
Temperature Coefficient
35ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
400μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
-
Supplier Device Package
TO-92-3
-