Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2426IP
TLE2426IP
Active
PMIC - Voltage Reference
Description:
IC VREF GND REF ADJ 1% 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2426IP Datasheet
History Price: $2.45000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2426IP vs TLE2426CDR
Part No
TLE2426IP
TLE2426CDR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2V
2V
Voltage - Output (Max)
20 V
20 V
Current - Output
20 mA
20 mA
Tolerance
?%
?%
Temperature Coefficient
35ppm/ ℃ Typical
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
120μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
400μA
400μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC