☰
TLE2426MJGB
TLE2426MJGB
Active
Description:  PRECISION VIRTUAL GROUND
Manufacturer:  Texas Instruments
Datasheet:   TLE2426MJGB Datasheet
History Price: $6.30000
In Stock: 42920
TLE2426MJGB vs TLE2426CP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Reference Type
-
Ground Reference (Virtual)
Output Type
-
Adjustable
Voltage - Output (Min/Fixed)
-
2V
Voltage - Output (Max)
-
20 V
Current - Output
-
20 mA
Tolerance
-
?%
Temperature Coefficient
-
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
120μVrms
Voltage - Input
-
4V ~ 40V
Current - Supply
-
400μA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP