☰
TLE4206-2G
TLE4206-2G
Active
Description:  TLE4206 - SERVO AND STEPPER MOTO
Manufacturer:  Infineon Technologies
Datasheet:   TLE4206-2G Datasheet
History Price: Active
In Stock: 5840
TLE4206-2G vs TLE4727
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Servo DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
800mA
800mA
Voltage - Supply
8V ~ 18V
5V ~ 16V
Voltage - Load
8V ~ 18V
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
PG-DSO-14-22
P-DIP-20-6