☰
TLE4207GNT
TLE4207GNT
Obsolete
Description:  IC MOTOR DRIVER PAR 14SOIC
Manufacturer:  Infineon Technologies
Datasheet:   TLE4207GNT Datasheet
History Price: Obsolete
In Stock: 23060
TLE4207GNT vs TLE4207GXT
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
5V ~ 18V
Voltage - Load
-
5V ~ 18V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
PG-DSO-14