Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE4208G
TLE4208G
Active
PMIC - Motor Drivers, Controllers
Description:
BRUSH DC MOTOR CONTROLLER, 1A
Manufacturer:
Infineon Technologies
Datasheet:
TLE4208G Datasheet
History Price: $2.05000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4208G vs TLE4207G
Part No
TLE4208G
TLE4207G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
800mA
800mA
Voltage - Supply
5V ~ 18V
5V ~ 18V
Voltage - Load
5V ~ 18V
5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
P-DSO-28
PG-DSO-14-22