☰
TLE4208G
TLE4208G
Active
Description:  BRUSH DC MOTOR CONTROLLER, 1A
Manufacturer:  Infineon Technologies
Datasheet:   TLE4208G Datasheet
History Price: $2.05000
In Stock: 32000
TLE4208G vs TLE4207GXT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
800mA
800mA
Voltage - Supply
5V ~ 18V
5V ~ 18V
Voltage - Load
5V ~ 18V
5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
P-DSO-28
PG-DSO-14