☰
TLE4226G
TLE4226G
Active
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE4226G Datasheet
History Price: $1.47000
In Stock: 33440
TLE4226G vs TLE6228GP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
-
General Purpose
Number of Outputs
-
4
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
4.8V ~ 32V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
5A, 3A
Rds On (Typ)
-
230mOhm, 280mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-DSO-20-65
Package / Case
-
20-SOIC (0.433", 11.00mm Width) Exposed Pad