☰
TLE4226G
TLE4226G
Active
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE4226G Datasheet
History Price: $1.47000
In Stock: 33440
TLE4226G vs TLE8116SA
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
16
Ratio - Input:Output
-
1:16
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
SPI
Voltage - Load
-
45V (Max)
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Current - Output (Max)
-
500mA, 1A
Rds On (Typ)
-
-
Input Type
-
-
Features
-
Status Flag
Fault Protection
-
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-DSO-36-26
Package / Case
-
36-BSSOP (0.433", 11.00mm Width) Exposed Pad