Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4251DATMA1
TLE4251DATMA1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 400MA TO252-5
Manufacturer:
Infineon Technologies
Datasheet:
TLE4251DATMA1 Datasheet
History Price: $3.56000
In Stock: 24160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4251DATMA1 vs TLE4254EJA
Part No
TLE4251DATMA1
TLE4254EJA
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
Tracking
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.52V @ 300mA
0.4V @ 70mA
Current - Output
400mA
70mA
Current - Quiescent (Iq)
300 μA
80 μA
Current - Supply (Max)
20 mA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-5-11
PG-DSO-8