☰
TLE4251DATMA1
TLE4251DATMA1
Active
Description:  IC REG LIN POS ADJ 400MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $3.56000
In Stock: 24160
TLE4251DATMA1 vs TLE4262G
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.52V @ 300mA
0.5V @ 150mA
Current - Output
400mA
200mA
Current - Quiescent (Iq)
300 μA
1.3 mA
Current - Supply (Max)
20 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TO252-5-11
PG-DSO-20