Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4251DATMA1
TLE4251DATMA1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 400MA TO252-5
Manufacturer:
Infineon Technologies
Datasheet:
TLE4251DATMA1 Datasheet
History Price: $3.56000
In Stock: 24160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4251DATMA1 vs TLE4276DV
Part No
TLE4251DATMA1
TLE4276DV
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
Tracking
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.52V @ 300mA
0.5V @ 250mA
Current - Output
400mA
400mA
Current - Quiescent (Iq)
300 μA
220 μA
Current - Supply (Max)
20 mA
25 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Inhibit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
P-TO252-5-1