☰
TLE4252DATMA1
TLE4252DATMA1
Active
Description:  IC REG LIN POS ADJ 250MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $3.39000
In Stock: 46640
TLE4252DATMA1 vs TLE72722EXUMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.5V @ 200mA
Current - Output
250mA
300mA
Current - Quiescent (Iq)
150 μA
30 μA
Current - Supply (Max)
25 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-5-11
PG-SSOP-14-EP