Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.5V @ 200mA
Current - Output
250mA
300mA
Current - Quiescent (Iq)
150 μA
30 μA
Current - Supply (Max)
25 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-TO252-5-11
PG-TO252-3