☰
TLE4252DATMA1
TLE4252DATMA1
Active
Description:  IC REG LIN POS ADJ 250MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $3.39000
In Stock: 46640
TLE4252DATMA1 vs TLE7274D
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
40V
-
Voltage - Output (Min/Fixed)
Tracking
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
-
Current - Output
250mA
-
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
25 mA
-
PSRR
60dB (100Hz)
-
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-
Supplier Device Package
PG-TO252-5-11
-