☰
TLE4254EJA
TLE4254EJA
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJA Datasheet
History Price: Active
In Stock: 34720
TLE4254EJA vs TLE4251DATMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
2V
Tracking
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.52V @ 300mA
Current - Output
70mA
400mA
Current - Quiescent (Iq)
80 μA
300 μA
Current - Supply (Max)
15 mA
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-8
PG-TO252-5-11