☰
TLE4254EJA
TLE4254EJA
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJA Datasheet
History Price: Active
In Stock: 34720
TLE4254EJA vs TLE4270-2
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
2V
-
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
-
Current - Output
70mA
-
Current - Quiescent (Iq)
80 μA
-
Current - Supply (Max)
15 mA
-
PSRR
60dB (100Hz)
-
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
PG-DSO-8
-