☰
TLE4254EJA
TLE4254EJA
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJA Datasheet
History Price: Active
In Stock: 34720
TLE4254EJA vs TLE4270G
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.7V @ 550mA
Current - Output
70mA
650mA
Current - Quiescent (Iq)
80 μA
1.5 mA
Current - Supply (Max)
15 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-DSO-8
PG-TO263-5-1