Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4254EJA
TLE4254EJA
Active
PMIC - Voltage Regulators - Linear
Description:
TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:
Infineon Technologies
Datasheet:
TLE4254EJA Datasheet
History Price: Active
In Stock: 34720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4254EJA vs TLE4271-2S
Part No
TLE4254EJA
TLE4271-2S
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.7V @ 550mA
Current - Output
70mA
550mA
Current - Quiescent (Iq)
80 μA
-
Current - Supply (Max)
15 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-220-7
Supplier Device Package
PG-DSO-8
PG-TO220-7-12