Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.5V @ 200mA
Current - Output
70mA
300mA
Current - Quiescent (Iq)
80 μA
30 μA
Current - Supply (Max)
15 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Delay, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-8
PG-SSOP-14-EP