☰
TLE4254EJS
TLE4254EJS
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJS Datasheet
History Price: Active
In Stock: 14080
TLE4254EJS vs TLE72722EXUMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.5V @ 200mA
Current - Output
70mA
300mA
Current - Quiescent (Iq)
80 μA
30 μA
Current - Supply (Max)
15 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-8
PG-SSOP-14-EP