☰
TLE4254EJS
TLE4254EJS
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJS Datasheet
History Price: Active
In Stock: 14080
TLE4254EJS vs TLE7272D
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.5V @ 200mA
Current - Output
70mA
300mA
Current - Quiescent (Iq)
80 μA
30 μA
Current - Supply (Max)
15 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Inhibit, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-8
PG-TO252-5