☰
TLE4254EJS
TLE4254EJS
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJS Datasheet
History Price: Active
In Stock: 14080
TLE4254EJS vs TLE72742EXUMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.5V @ 200mA
Current - Output
70mA
300mA
Current - Quiescent (Iq)
80 μA
30 μA
Current - Supply (Max)
15 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-8
PG-SSOP-14-EP