☰
TLE4254EJS
TLE4254EJS
Active
Description:  TLE4254 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4254EJS Datasheet
History Price: Active
In Stock: 14080
TLE4254EJS vs TLE7469GV52
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
2V
2.6V, 5V
Voltage - Output (Max)
45V
-
Voltage Dropout (Max)
0.4V @ 70mA
0.6V @ 215mA
Current - Output
70mA
200mA, 215mA
Current - Quiescent (Iq)
80 μA
55 μA
Current - Supply (Max)
15 mA
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
12-BSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-8
PG-DSO-12