☰
TLE4254EJSXUMA1
TLE4254EJSXUMA1
Not For New Designs
Description:  IC REG LINEAR POS ADJ 70MA 8DSO
Manufacturer:  Infineon Technologies
History Price: $1.14870
In Stock: 7200
TLE4254EJSXUMA1 vs TLE4252DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
Tracking
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 70mA
0.6V @ 200mA
Current - Output
70mA
250mA
Current - Quiescent (Iq)
80 μA
150 μA
Current - Supply (Max)
15 mA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-8
PG-TO252-5-11