Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
Tracking
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.4V @ 70mA
0.4V @ 70mA
Current - Output
70mA
70mA
Current - Quiescent (Iq)
80 μA
80 μA
Current - Supply (Max)
15 mA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-8
PG-DSO-8