☰
TLE4254EJSXUMA1
TLE4254EJSXUMA1
Not For New Designs
Description:  IC REG LINEAR POS ADJ 70MA 8DSO
Manufacturer:  Infineon Technologies
History Price: $1.14870
In Stock: 7200
TLE4254EJSXUMA1 vs TLE4274D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
Tracking
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 70mA
0.5V @ 250mA
Current - Output
70mA
400mA
Current - Quiescent (Iq)
80 μA
220 μA
Current - Supply (Max)
15 mA
30 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-DSO-8
PG-TO252-3-11