☰
TLE4263G
TLE4263G
Obsolete
Description:  IC REG LINEAR 5V 200MA DSO20
Manufacturer:  Infineon Technologies
Datasheet:   TLE4263G Datasheet
History Price: $1.23000
In Stock: 18800
TLE4263G vs TLE7270D
Part No
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 200mA
Current - Output
200mA
300mA
Current - Quiescent (Iq)
50 μA
40 μA
Current - Supply (Max)
23 mA
-
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Reset, Watchdog
Delay, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-20-35
P-TO252-5-1