Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 200mA
Current - Output
200mA
300mA
Current - Quiescent (Iq)
50 μA
30 μA
Current - Supply (Max)
23 mA
40 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Reset, Watchdog
Inhibit, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-DSO-20-35
PG-TO263-5-1