☰
TLE4263GM
TLE4263GM
Active
Description:  IC REG LINEAR VOLT TLE4263
Manufacturer:  Infineon Technologies
Datasheet:   TLE4263GM Datasheet
History Price: Active
In Stock: 12720
TLE4263GM vs TLE4270-2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
-
Current - Output
200mA
-
Current - Quiescent (Iq)
1.3 mA
-
Current - Supply (Max)
23 mA
-
PSRR
54dB (100Hz)
-
Control Features
Delay, Inhibit, Reset, Watchdog
-
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
PG-DSO-14-30
-