Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4263GM
TLE4263GM
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE4263
Manufacturer:
Infineon Technologies
Datasheet:
TLE4263GM Datasheet
History Price: Active
In Stock: 12720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4263GM vs TLE42712
Part No
TLE4263GM
TLE42712
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.7V @ 550mA
Current - Output
200mA
550mA
Current - Quiescent (Iq)
1.3 mA
-
Current - Supply (Max)
23 mA
90 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-14-30
P-TO220-7-11