☰
TLE4263GM
TLE4263GM
Active
Description:  IC REG LINEAR VOLT TLE4263
Manufacturer:  Infineon Technologies
Datasheet:   TLE4263GM Datasheet
History Price: Active
In Stock: 12720
TLE4263GM vs TLE4274V85
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
8.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 250mA
Current - Output
200mA
400mA
Current - Quiescent (Iq)
1.3 mA
220 μA
Current - Supply (Max)
23 mA
30 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
-
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
PG-DSO-14-30
PG-TO220-3