☰
TLE4263GM
TLE4263GM
Active
Description:  IC REG LINEAR VOLT TLE4263
Manufacturer:  Infineon Technologies
Datasheet:   TLE4263GM Datasheet
History Price: Active
In Stock: 12720
TLE4263GM vs TLE4276DV50
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 250mA
Current - Output
200mA
400mA
Current - Quiescent (Iq)
1.3 mA
220 μA
Current - Supply (Max)
23 mA
25 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
Inhibit
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14-30
PG-TO252-5