☰
TLE4263GMXUMA2
TLE4263GMXUMA2
Active
Description:  IC REG LINEAR 5V 200MA DSO14-61
Manufacturer:  Infineon Technologies
History Price: $2.92000
In Stock: 42080
TLE4263GMXUMA2 vs TLE4251D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.5V @ 150mA
0.52V @ 300mA
Current - Output
200mA
400mA
Current - Quiescent (Iq)
50 μA
300 μA
Current - Supply (Max)
23 mA
20 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Reset, Wake-Up, Watchdog
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14-61
PG-TO252-5-11