Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.7V @ 550mA
Current - Output
200mA
650mA
Current - Quiescent (Iq)
50 μA
1.5 mA
Current - Supply (Max)
23 mA
90 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Reset, Wake-Up, Watchdog
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14-61
PG-TO252-5-11