☰
TLE4263GMXUMA2
TLE4263GMXUMA2
Active
Description:  IC REG LINEAR 5V 200MA DSO14-61
Manufacturer:  Infineon Technologies
History Price: $2.92000
In Stock: 4240
TLE4263GMXUMA2 vs TLE42712
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.7V @ 550mA
Current - Output
200mA
550mA
Current - Quiescent (Iq)
50 μA
-
Current - Supply (Max)
23 mA
90 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Reset, Wake-Up, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-14-61
P-TO220-7-11