☰
TLE4264-2G
TLE4264-2G
Obsolete
Description:  IC REG LINEAR 5V 150MA SOT223-4
Manufacturer:  Infineon Technologies
Datasheet:   TLE4264-2G Datasheet
History Price: Obsolete
In Stock: 800
TLE4264-2G vs TLE4271-2
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.7V @ 550mA
Current - Output
150mA
550mA
Current - Quiescent (Iq)
60 μA
-
Current - Supply (Max)
4 mA
90 mA
PSRR
68dB (100Hz)
54dB (100Hz)
Control Features
-
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-261-4, TO-261AA
TO-220-7 Formed Leads
Supplier Device Package
PG-SOT223-4
P-TO220-7-11