Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4264G
TLE4264G
Discontinued
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 120MA SOT223-4
Manufacturer:
Infineon Technologies
Datasheet:
TLE4264G Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4264G vs TLE4254EJS
Part No
TLE4264G
TLE4254EJS
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 100mA
0.4V @ 70mA
Current - Output
120mA
70mA
Current - Quiescent (Iq)
400 μA
80 μA
Current - Supply (Max)
15 mA
15 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
-
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-SOT223-4
PG-DSO-8