Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4268G
TLE4268G
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 180MA DSO20
Manufacturer:
Infineon Technologies
Datasheet:
TLE4268G Datasheet
History Price: $1.29000
In Stock: 37520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4268G vs TLE4262G
Part No
TLE4268G
TLE4262G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 150mA
Current - Output
180mA
200mA
Current - Quiescent (Iq)
450 μA
1.3 mA
Current - Supply (Max)
20 mA
23 mA
PSRR
-
54dB (100Hz)
Control Features
Reset, Watchdog
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20-35
PG-DSO-20